Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Sample Rate | 20kSPS |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware - Memorator Professional |
Supported Devices | AFT MARC I ATI Apollo ATI CANlab and more |
Type | Memorator Professional |
KIT, CAN/USB I/F, MEMORATOR, 2CH | Farnell |
Kit, Can/Usb I/F, Memorator, 2Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a 00351-4?
Additional datasheets, footprints and schematics for 00351-4 are listed on our Part Details page. You can also find images and similar parts to 00351-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00351-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00351-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00351-4 fall under?
The 00351-4 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to 00351-4 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00351-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 00351-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00351-4 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 00351-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00351-4 often in real-time on the comparison pages.
What if I can't find stock of 00351-4?
You can fill out our help required form which you can use to request a quote for 00351-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.