0035.9205 Optoelectronics & Displays by Schurter

AST LED HOLDER 4WAY 2ER 5MM / Plastic bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Newark
Newark
from US$0.48
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.39
-
Buy Now
Logo for Sager
Sager
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Ast 5 22 S/Plastic Bag |Schurter 0035.9205 | Newark Electronics
AST LED HOLDER 4WAY 2ER 5MM | Avnet America
LED Holder, for Two T1-3/4, 5mm LEDs, 1x2 Configuration, Thermoplastic, AST | Schurter 0035.9205 | RS Americas
LED Mounting Hardware AST ABSTANDSTUECK 2ER 5MM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0035.9205?

Additional datasheets, footprints and schematics for 0035.9205 are listed on our Part Details page. You can also find images and similar parts to 0035.9205 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0035.9205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0035.9205 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0035.9205 fall under?

The 0035.9205 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to 0035.9205 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0035.9205 you can contact the distributor directly for product support, shipping queries etc.

Is the 0035.9205 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0035.9205 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 0035.9205.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0035.9205 often in real-time on the comparison pages.

What if I can't find stock of 0035.9205?

You can fill out our help required form which you can use to request a quote for 0035.9205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay