Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.93
|
No stock
|
Buy Now | |
Future Electronics
from US$2.93
|
5,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
180
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
-
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
Sager
from US$3.03
|
-
|
Buy Now |
Single Green 2.4V 30mA Round Domed Through Hole Right Angle LED Holder | Future Electronics |
LED | Transfer Multisort Elektronik |
PBL LED-HOLDER, green | Rutronik |
LED-HOLDER (FOR T1) GREEN | Avnet Abacus |
Pbl Gn Lying Lenghtwise/Plastic Bag |Schurter 0035.7023 | Newark Electronics |
LED Holder w/Green T1, 3mm LED, 90-Degree Pin Leads, Front/Back, PBL | Schurter 0035.7023 | RS Americas |
Schurter PCB LED 3 mm Green | Distrelec |
LED Mounting Hardware (For T1) Green | Sager |
Where can I find additional details, specifications and documents for a 0035.7023?
Additional datasheets, footprints and schematics for 0035.7023 are listed on our Part Details page. You can also find images and similar parts to 0035.7023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0035.7023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0035.7023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0035.7023 fall under?
The 0035.7023 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to 0035.7023 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0035.7023 you can contact the distributor directly for product support, shipping queries etc.
Is the 0035.7023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0035.7023 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rutronik, Avnet Abacus and Newark Electronics have stock available or on a lead time for 0035.7023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0035.7023 often in real-time on the comparison pages.
What if I can't find stock of 0035.7023?
You can fill out our help required form which you can use to request a quote for 0035.7023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.