0035.1281 Optoelectronics & Displays by Schurter

LED HOLDER SRL WITH LED GN / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.85
135
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.55
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.87
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.02
-
Buy Now
Logo for Sager
Sager
from US$6.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Schurter PCB LED 5 mm Green | Distrelec
LED | Transfer Multisort Elektronik
Srl 5Mm Gn Lying Lenghtwise/Carton Box |Schurter 0035.1281 | Newark Electronics
LED HOLDER SRL WITH LED GN | Avnet America
LED Holder w/Green T1-3/4, 5mm LED, 90-Degree Pin Leads, Front/Back, SRL | Schurter 0035.1281 | RS Americas
LED Circuit Board Indicators SRL LEUCHTDIODENF. GN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0035.1281?

Additional datasheets, footprints and schematics for 0035.1281 are listed on our Part Details page. You can also find images and similar parts to 0035.1281 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0035.1281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0035.1281 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0035.1281 fall under?

The 0035.1281 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.

Can I view similar or alternative parts?

You can view similar parts to 0035.1281 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0035.1281 you can contact the distributor directly for product support, shipping queries etc.

Is the 0035.1281 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0035.1281 have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 0035.1281.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0035.1281 often in real-time on the comparison pages.

What if I can't find stock of 0035.1281?

You can fill out our help required form which you can use to request a quote for 0035.1281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay