Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.22mm² |
Voltage Rating | 250V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 9.9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | VDE 0482 |
Cable Type | Braided Shield |
Conductor Make-up | 7 / 0.2mm |
Inductance | 0.4µH |
Nominal Capacitance | 75nF/km |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Outer Diameter | 9.9mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Wire | Transfer Multisort Elektronik |
Multipair Cable, 2Pair, 100M, 250V Rohs Compliant: Yes |Lapp Kabel 0034060 | Newark Electronics |
MULTIPAIR CABLE, 2PAIR, 100M, 250V | element14 |
Where can I find additional details, specifications and documents for a 0034060?
Additional datasheets, footprints and schematics for 0034060 are listed on our Part Details page. You can also find images and similar parts to 0034060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034060 fall under?
The 0034060 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034060 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034060 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034060 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0034060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034060 often in real-time on the comparison pages.
What if I can't find stock of 0034060?
You can fill out our help required form which you can use to request a quote for 0034060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.