Status: | Unknown |
---|---|
Series: | MST 250 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
1,090
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
6,900
in stock
|
Buy Now | |
SOS electronic
from US$0.19
|
1,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
1,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
612
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 400mA |
---|---|
Voltage Rating VAC | 250V |
Product Range | MST 250 Series |
Voltage Rating V DC | 63V |
Blow Characteristic | Time Delay |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (15-Jan-2019) |
MST250 0.4A 250V SUBM SLOW | Rutronik |
Thermoplastic Body PCB Radial Fuse MST 250 Slow-Acting T 400mA 250VAC 8,5x8,5mm, Short Terminal | SOS electronic |
Fuse PCB radial MST250 0.4A T | RS |
Miniature Fuse Short Time-lag 0,4A | Schukat Electronic |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Pcb, 400Ma, 250V, Time Delay | Newark Electronics |
MST250 Series Time Lag 250 V 0.4 A ╪ 8.5 x 8.5 mm Subminiature Radial Fuse | Future Electronics |
MST 250 FUSE 400mA T | Avnet America |
Subminiature Fuse, No Reset, 400 mA, 250V, 110 mV, Radial Lead, MSF 125 Series | Schurter 0034.6611 | RS Americas |
Fuses with Leads - Through Hole MST 250 Fuse T 400mA | Sager |
Where can I find additional details, specifications and documents for a 0034.6611?
Additional datasheets, footprints and schematics for 0034.6611 are listed on our Part Details page. You can also find images and similar parts to 0034.6611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6611 fall under?
The 0034.6611 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034.6611 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6611 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6611 have stock available?
Authorised distributors including Rutronik, SOS electronic, RS, Schukat Electronic and Chip One Stop have stock available or on a lead time for 0034.6611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6611 often in real-time on the comparison pages.
What if I can't find stock of 0034.6611?
You can fill out our help required form which you can use to request a quote for 0034.6611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.