0034.6610 Schurter Parts by Schurter

FUSE RADIAL TIME DELAY 0.315A

Status: Unknown
Series: MST 250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.26
40
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.22
1,450
in stock
Buy Now
Logo for SOS electronic
SOS electronic
from US$0.19
1,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
1,200
in stock
Buy Now
Logo for element14
element14
from US$0.41
882
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.40
882
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.20
700
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.17
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.53
-
Buy Now
Logo for Sager
Sager
from US$0.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fuse Current 315mA
Voltage Rating VAC 250V
Product Range MST 250 Series
Voltage Rating V DC 63V
Blow Characteristic Time Delay
Fuse Case Style Radial Leaded
Breaking Capacity Current AC 35A
Breaking Capacity Current DC 50A
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Fuse: fuse | Transfer Multisort Elektronik
Thermoplastic Body PCB Radial Fuse MST 250 Slow-Acting T 315mA 250VAC 8,5x8,5mm, Short Terminal | SOS electronic
Fuse, Pcb, 315Ma, 250V, Time Delay | Newark Electronics
FUSE, RADIAL, TIME DELAY, 0.315A | element14
Miniature Fuse Short Time-lag 0,315A | Schukat Electronic
Fuse PCB radial MST250 0.315A T | RS
MST250 0.315A 250V SUBM SLOW | Rutronik
MST250 Series Time Lag 250 V 0.315 A ╪ 8.5 x 8.5 mm Subminiature Radial Fuse | Future Electronics
MST 250 FUSE 315mA T | Avnet America
Fuse, Subminiature, Non Resettable, 315 mA, 250 V, 120 mV (Typ.), Radial Leaded | Schurter 0034.6610 | RS Americas
Fuses with Leads - Through Hole MST 250 315mA T 4.3 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0034.6610?

Additional datasheets, footprints and schematics for 0034.6610 are listed on our Part Details page. You can also find images and similar parts to 0034.6610 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0034.6610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6610 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0034.6610 fall under?

The 0034.6610 is listed under Schurter Parts.

Can I view similar or alternative parts?

You can view similar parts to 0034.6610 when available in the Schurter Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6610 you can contact the distributor directly for product support, shipping queries etc.

Is the 0034.6610 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0034.6610 have stock available?

Authorised distributors including Transfer Multisort Elektronik, SOS electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0034.6610.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0034.6610 often in real-time on the comparison pages.

What if I can't find stock of 0034.6610?

You can fill out our help required form which you can use to request a quote for 0034.6610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay