Status: | Unknown |
---|---|
Series: | MST 250 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
320
in stock
|
Buy Now | |
element14
from US$0.44
|
870
in stock
|
Buy Now | |
Farnell
from US$0.40
|
870
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
860
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
558
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
408
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 125mA |
---|---|
Voltage Rating VAC | 250V |
Product Range | MST 250 Series |
Voltage Rating V DC | 63V |
Blow Characteristic | Time Delay |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (15-Jan-2019) |
FUSE, RADIAL, TIME DELAY, 0.125A | element14 |
Miniature Fuse Short Time-lag 0,125A | Schukat Electronic |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Subminiature, Non Resettable, 125 mA, 250 V, 270 mV (Typ.), Radial Leaded | Schurter 0034.6606 | RS Americas |
Fuse PCB radial MST250 0.125A T | RS |
Fuse, Pcb, 125Ma, 250V, Time Delay | Newark Electronics |
MST250 Series Time Lag 250 V 125 mA ╪ 8.5 x 8.5 mm Subminiature Radial Fuse | Future Electronics |
MST 250 FUSE 125mA T | Avnet America |
Fuses with Leads - Through Hole MST 250 125mA T 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6606?
Additional datasheets, footprints and schematics for 0034.6606 are listed on our Part Details page. You can also find images and similar parts to 0034.6606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6606 fall under?
The 0034.6606 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034.6606 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6606 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6606 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 0034.6606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6606 often in real-time on the comparison pages.
What if I can't find stock of 0034.6606?
You can fill out our help required form which you can use to request a quote for 0034.6606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.