Status: | Unknown |
---|---|
Series: | MST 250 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,553
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
element14
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 80mA |
---|---|
Voltage Rating VAC | 250V |
Product Range | MST 250 Series |
Voltage Rating V DC | 63V |
Blow Characteristic | Time Delay |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (27-Jun-2018) |
Fuse: fuse | Transfer Multisort Elektronik |
Miniature Fuse Short Time-lag 0,08A | Schukat Electronic |
Mst 250 Fuse T 80Ma/Plastic Bag |Schurter 0034.6604 | Newark Electronics |
Fuse PCB radial MST250 0.08A T | RS |
MST 250 FUSE 80mA T | Avnet America |
Fuse, Subminiature, Non Resettable, 80 mA, 250 V, Temperature Resistant Plastic | Schurter 0034.6604 | RS Americas |
Fuses with Leads - Through Hole MST 250 80mA T 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6604?
Additional datasheets, footprints and schematics for 0034.6604 are listed on our Part Details page. You can also find images and similar parts to 0034.6604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6604 fall under?
The 0034.6604 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034.6604 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6604 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6604 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, RS and Avnet America have stock available or on a lead time for 0034.6604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6604 often in real-time on the comparison pages.
What if I can't find stock of 0034.6604?
You can fill out our help required form which you can use to request a quote for 0034.6604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.