Status: | Unknown |
---|---|
Series: | MSF 250 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
910
in stock
|
Buy Now | |
SOS electronic
from US$0.26
|
1,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
920
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
695
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
300
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 800mA |
---|---|
Voltage Rating VAC | 250V |
Product Range | MSF 250 Series |
Voltage Rating V DC | - |
Blow Characteristic | Fast Acting |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (27-Jun-2018) |
Thermoplastic Body PCB Radial Fuse MSF 250 Fast-Acting F 800mA 250VAC 8,5x8,5mm, Short Terminal | SOS electronic |
Miniature Fuse short Quick Acting 0,8A | Schukat Electronic |
Fuse PCB radial MSF250 0.8A F | RS |
Submini Fuse, Quick-Acting, 0.8A, 250VAC, 8.5mm, 2-P Short PCB, MSF 125 Series | Schurter 0034.6013 | RS Americas |
MSF250 0.8A 250V SUBM FAST | Rutronik |
Msf 250 Fuse F 800Ma/Plastic Bag |Schurter 0034.6013 | Newark Electronics |
MSF 250 FUSE 800mA F | Avnet America |
Fuses with Leads - Through Hole MSF 250 800mA F 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6013?
Additional datasheets, footprints and schematics for 0034.6013 are listed on our Part Details page. You can also find images and similar parts to 0034.6013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6013 fall under?
The 0034.6013 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034.6013 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6013 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6013 have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, RS, RS Americas and Future Electronics have stock available or on a lead time for 0034.6013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6013 often in real-time on the comparison pages.
What if I can't find stock of 0034.6013?
You can fill out our help required form which you can use to request a quote for 0034.6013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.