Status: | Unknown |
---|---|
Series: | MSF 250 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
860
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
84
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 400mA |
---|---|
Voltage Rating VAC | 250VAC |
Product Range | MSF 250 Series |
Voltage Rating V DC | 250VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Body Diameter | 8.5mm |
Breaking Capacity | 35A @ 250V AC |
External Length / Height | 8.5mm |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Mounting | Through Hole |
Fuse Size Imperial | 0.33" x 0.3" |
Fuse Size Metric | 8.5mm x 8.5mm |
Fuse Type Blowing Characteristic | Quick Acting F |
Lead Diameter | 0.64mm |
Lead Length | 4.3mm |
Lead Spacing | 5.08mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Drop @ Rated Current | 370mV |
Fuse PCB radial MSF250 0.4A F | RS |
Miniature Fuse short Quick Acting 0,4A | Schukat Electronic |
Fuse, Subminiature, Quick-Acting, 0.4A, 250VAC, 8.5x8.5mm, 2-Pin, Short, PCB Mnt | Schurter 0034.6010 | RS Americas |
MSF 250 FUSE 400mA F | Avnet America |
FUSE, PCB, QUICK BLOW, MSF F400MA/250V | element14 |
Fuses with Leads - Through Hole MSF 250 400mA F 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6010?
Additional datasheets, footprints and schematics for 0034.6010 are listed on our Part Details page. You can also find images and similar parts to 0034.6010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6010 fall under?
The 0034.6010 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.6010 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6010 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6010 have stock available?
Authorised distributors including RS, Schukat Electronic, RS Americas, Avnet America and element14 have stock available or on a lead time for 0034.6010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6010 often in real-time on the comparison pages.
What if I can't find stock of 0034.6010?
You can fill out our help required form which you can use to request a quote for 0034.6010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.