Status: | Unknown |
---|---|
Series: | MSF 250 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,911
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
884
in stock
|
Buy Now | |
Schukat Electronic
from US$0.30
|
780
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 100mA |
---|---|
Voltage Rating VAC | 250VAC |
Product Range | MSF 250 Series |
Voltage Rating VDC | 250VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Fuse: fuse | Transfer Multisort Elektronik |
Submini Fuse, Quick-Acting, 0.1A, 250VAC, 8.5mm, 2-P Short PCB, MSF 125 Series | Schurter 0034.6004 | RS Americas |
Miniature Fuse short Quick Acting 0,1A | Schukat Electronic |
MSF250 Series Fast-Acting 250 V 0.1 A ╪ 8.5 x 8.5 mm Subminiature Radial Fuse | Future Electronics |
Fuse PCB radial MSF250 0.1A F | RS |
Pcb Leaded Fuse | Newark Electronics |
MSF 250 FUSE 100mA F | Avnet America |
Fuses with Leads - Through Hole MSF 250 100mA F 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6004?
Additional datasheets, footprints and schematics for 0034.6004 are listed on our Part Details page. You can also find images and similar parts to 0034.6004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6004 fall under?
The 0034.6004 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.6004 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6004 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Schukat Electronic, Future Electronics and RS have stock available or on a lead time for 0034.6004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6004 often in real-time on the comparison pages.
What if I can't find stock of 0034.6004?
You can fill out our help required form which you can use to request a quote for 0034.6004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.