Status: | Unknown |
---|---|
Series: | MSF 250 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
1,090
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
801
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 63mA |
---|---|
Voltage Rating VAC | 250V |
Product Range | MSF 250 Series |
Voltage Rating V DC | - |
Blow Characteristic | Fast Acting |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (15-Jan-2019) |
Miniature Fuse short Quick Acting 0,063A | Schukat Electronic |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Pcb, 63Ma, 250V, Fast Acting | Newark Electronics |
Fuses with Leads (Through Hole) MSF 250 63mA F 4.3 | Future Electronics |
MSF 250 FUSE 63mA F | Avnet America |
Fuse Subminiature Quick-Acting 0.063A 250VAC 8.5x8.5mm 2-Pin Short PCB Mnt | Schurter 0034.6002 | RS Americas |
Fuses with Leads - Through Hole MSF 250 63mA F 4.3 | Sager |
Where can I find additional details, specifications and documents for a 0034.6002?
Additional datasheets, footprints and schematics for 0034.6002 are listed on our Part Details page. You can also find images and similar parts to 0034.6002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.6002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.6002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.6002 fall under?
The 0034.6002 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034.6002 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.6002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.6002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.6002 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 0034.6002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.6002 often in real-time on the comparison pages.
What if I can't find stock of 0034.6002?
You can fill out our help required form which you can use to request a quote for 0034.6002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.