Status: | Unknown |
---|---|
Series: | FTT Series |
RoHS: | Unknown |
Fuse Current | 1.25A |
---|---|
Product Range | FTT Series |
Voltage Rating VAC | 250VAC |
Voltage Rating V DC | - |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 35A |
Breaking Capacity Current DC | - |
SVHC | Lead (15-Jan-2019) |
Body Diameter | 5.2mm |
Body Length | 20mm |
Breaking Capacity | 35A @ 250V AC |
External Width | 5mm |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Type Blowing Characteristic | Time Lag TT |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Drop @ Rated Current | 105mV |
SMD-FTT 1.25A 250V 5x20 glass | Rutronik |
SMD-FTT FUSE 1.25A TT | Avnet America |
Fuse, Cylinder, Super-Time-Lag, 1.25A, 250VAC, 5x20mm, Glass, Au Plt, Surface Mt | Schurter 0034.5714.11 | RS Americas |
FUSE, 1.25A, 250VAC, SMT | element14 |
Surface Mount Fuses SMD-FTT 1.25A FUSE | Sager |
Where can I find additional details, specifications and documents for a 0034.5714.11?
Additional datasheets, footprints and schematics for 0034.5714.11 are listed on our Part Details page. You can also find images and similar parts to 0034.5714.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.5714.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.5714.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.5714.11 fall under?
The 0034.5714.11 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.5714.11 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.5714.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.5714.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.5714.11 have stock available?
Authorised distributors including Rutronik, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 0034.5714.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.5714.11 often in real-time on the comparison pages.
What if I can't find stock of 0034.5714.11?
You can fill out our help required form which you can use to request a quote for 0034.5714.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.