Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
532
in stock
|
Buy Now | |
element14
from US$0.77
|
532
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
42
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Schukat Electronic
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 50A |
SVHC | Lead (15-Jan-2019) |
Cartridge Fuse Material | Glass |
FUSE, 5A, 250VAC, SMT | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
SMD-FST 5A 250V Slow | Rutronik |
SMD-FST FUSE 5A T | Avnet America |
Fuse, Cylinder, Time-Lag, 5A, 250VAC, 5x20mm, Glass, Au Plate, Surface Mnt | Schurter 0034.5624.11 | RS Americas |
SMD Fuse 5x20 Time-lag 5A | Schukat Electronic |
Surface Mount Fuses SMD-FST 5X20 5A T | Sager |
Where can I find additional details, specifications and documents for a 0034.5624.11?
Additional datasheets, footprints and schematics for 0034.5624.11 are listed on our Part Details page. You can also find images and similar parts to 0034.5624.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.5624.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.5624.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.5624.11 fall under?
The 0034.5624.11 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.5624.11 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.5624.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.5624.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.5624.11 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Rutronik and Avnet America have stock available or on a lead time for 0034.5624.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.5624.11 often in real-time on the comparison pages.
What if I can't find stock of 0034.5624.11?
You can fill out our help required form which you can use to request a quote for 0034.5624.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.