0034.5621.11 Fuses & Circuit Protection by Schurter

FUSE 2.5A SMD-FST 5X20 T2.5AL250V

Status: Unknown
Series: FST Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
670 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Blow Characteristic Time Delay
Fuse Current 2.5A
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range FST Series
Breaking Capacity Current AC 35A
SVHC Lead (15-Jan-2019)
Cartridge Fuse Material Glass

Alternative Descriptions

FUSE, 2.5A, SMD-FST 5X20 T2.5AL250V | Farnell
SMD-FST FUSE 2.5A T | Avnet America
Surface Mount Fuses SMD-FST 5X20 2.5A T | Sager
Fuse, Cylinder, Time-Lag, 2.5A, 250VAC, 5x20mm, Glass, Au Plate, Surface Mnt | RS Americas
SMD-FST 5X20 2.5A T | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0034.5621.11?

Additional datasheets, footprints and schematics for 0034.5621.11 are listed on our Part Details page. You can also find images and similar parts to 0034.5621.11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0034.5621.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.5621.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0034.5621.11 fall under?

The 0034.5621.11 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0034.5621.11 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.5621.11 you can contact the distributor directly for product support, shipping queries etc.

Is the 0034.5621.11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0034.5621.11 have stock available?

Authorised distributors including Farnell, element14, Avnet America, Sager and Avnet Europe have stock available or on a lead time for 0034.5621.11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0034.5621.11 often in real-time on the comparison pages.

What if I can't find stock of 0034.5621.11?

You can fill out our help required form which you can use to request a quote for 0034.5621.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay