Status: | Unknown |
---|---|
Series: | FSL 5x20 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,972
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
87
in stock
|
Buy Now | |
element14
from US$1.94
|
87
in stock
|
Buy Now | |
RS
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Sager
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | FSL 5x20 Series |
Breaking Capacity Current AC | 35A |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse FSL 5x20 T 3A | Schukat Electronic |
Fuse, Cartridge, 3A, Time Delay | Newark Electronics |
FUSE, CARTRIDGE, 3A, TIME DELAY | element14 |
FSL 5X20 FUSE 3A T | RS |
Fuse, Cylinder, Time-Lag, 3 A, 250 VAC, 5x20mm, Glass, Cartridge | Schurter 0034.3781 | RS Americas |
Cartridge Fuses FSL 5X20 FUSE 3A T | Sager |
Where can I find additional details, specifications and documents for a 0034.3781?
Additional datasheets, footprints and schematics for 0034.3781 are listed on our Part Details page. You can also find images and similar parts to 0034.3781 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3781 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3781 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3781 fall under?
The 0034.3781 is listed under Schurter Parts.
Can I view similar or alternative parts?
You can view similar parts to 0034.3781 when available in the Schurter Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3781 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3781 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3781 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0034.3781.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3781 often in real-time on the comparison pages.
What if I can't find stock of 0034.3781?
You can fill out our help required form which you can use to request a quote for 0034.3781 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.