Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | FST Series |
Cartridge Fuse, Time Delay, 16A, 250V | Newark Electronics |
FST 6.3X32 FUSE 16A T | Avnet Asia |
Where can I find additional details, specifications and documents for a 0034.3429?
Additional datasheets, footprints and schematics for 0034.3429 are listed on our Part Details page. You can also find images and similar parts to 0034.3429 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3429 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3429 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3429 fall under?
The 0034.3429 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3429 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3429 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3429 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3429 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for 0034.3429.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3429 often in real-time on the comparison pages.
What if I can't find stock of 0034.3429?
You can fill out our help required form which you can use to request a quote for 0034.3429 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.