Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
190
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
62,470
in stock
|
Buy Now | |
Sager
from US$0.42
|
25,795
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
3,970
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,711
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
600
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
381
in stock
|
Buy Now | |
element14
from US$0.45
|
355
in stock
|
Buy Now | |
Farnell
from US$0.48
|
355
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
62
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 16A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 160A |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 160A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/3 UL 248-14 CSA C22.2 no. 248.14 |
FST 16A 250V 5x20 SLOW | Rutronik |
Cartridge Fuses FST 5X20 250V 16A | Sager |
FST 5X20 FUSE 16A T | TTI Europe |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Cartridge, 16A, 5X20Mm, Time Delay | Newark Electronics |
Fuse 5x20 Time-lag 16A | Schukat Electronic |
FST Series 16 A 250 VAC DC Glass Holder 5mm x 20mm Cartridge Fuse | Future Electronics |
Schurter Fuse 5 x 20mm, 16A, 250V, Time Lag T | Distrelec |
FUSE, ANTISURGE, GLASS, 16A | element14 |
Fuse 5x20mm 16A T FST | RS |
Where can I find additional details, specifications and documents for a 0034.3129?
Additional datasheets, footprints and schematics for 0034.3129 are listed on our Part Details page. You can also find images and similar parts to 0034.3129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3129 fall under?
The 0034.3129 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3129 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3129 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3129 have stock available?
Authorised distributors including Rutronik, Sager, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 0034.3129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3129 often in real-time on the comparison pages.
What if I can't find stock of 0034.3129?
You can fill out our help required form which you can use to request a quote for 0034.3129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.