Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.44 |
8,390
|
Buy Now |
![]() |
element14 | US$0.40 |
55,993
|
Buy Now |
![]() |
Farnell | US$0.49 |
49,613
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.28 |
20,530
|
Buy Now |
![]() |
Sager | US$0.35 |
18,285
|
Buy Now |
![]() |
Rutronik | US$0.14 |
4,710
|
Buy Now |
![]() |
Avnet Abacus | - |
930
|
Buy Now |
![]() |
Distrelec | US$0.43 |
863
|
Buy Now |
![]() |
Schukat Electronic | US$0.22 |
820
|
Buy Now |
![]() |
RS Americas | US$0.45 |
771
|
Buy Now |
![]() |
Avnet America | US$0.27 |
404
|
Buy Now |
![]() |
Newark Electronics | US$0.26 |
404
|
Buy Now |
![]() |
TTI Europe | US$0.24 |
10
|
Buy Now |
![]() |
Future Electronics | US$0.34 |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 100A |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 100A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/3 UL 248-14 CSA C22.2 no. 248.14 |
FUSE, ANTISURGE, GLASS, 10A | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Cartridge Fuses FST 5X20 250V 10A | Sager |
Fuse 5x20mm 10A T FST | RS |
FST 10A SLOW 250V 5x20 Glass | Rutronik |
Schurter Fuse 5 x 20mm, 10A, 250V, Time Lag T | Distrelec |
Fuse 5x20 Time-lag 10A | Schukat Electronic |
Time-Lag Cylinder Fuse, 10A, 250VAC, 5 x 20mm, Glass, FST 5 x 20 Series | Schurter 0034.3127 | RS Americas |
FUSE 100A 250VAC | Rotakorn Electronics |
FST 5X20 FUSE 10A T | Avnet America |
Fst 5X20, 10 A, 250 Vac, Time-Lag T, Non-Resettable Fuse Rohs Compliant: Yes |Schurter 0034.3127 | Newark Electronics |
FST Series Time Lag 250 V 10 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0034.3127?
Additional datasheets, footprints and schematics for 0034.3127 are listed on our Part Details page. You can also find images and similar parts to 0034.3127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3127 fall under?
The 0034.3127 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3127 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3127 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3127 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Sager and RS have stock available or on a lead time for 0034.3127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3127 often in real-time on the comparison pages.
What if I can't find stock of 0034.3127?
You can fill out our help required form which you can use to request a quote for 0034.3127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.