Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
400
|
Buy Now | |
Sager | US$0.26 |
20,118
|
Buy Now | |
element14 | US$0.28 |
7,832
|
Buy Now | |
Farnell | US$0.28 |
7,270
|
Buy Now | |
TTI Europe | US$0.16 |
4,490
|
Buy Now | |
Avnet America | US$0.25 |
3,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.17 |
2,410
|
Buy Now | |
RS Americas | US$0.26 |
1,245
|
Buy Now | |
Newark Electronics | US$0.31 |
1,104
|
Buy Now | |
Schukat Electronic | US$0.15 |
900
|
Buy Now | |
Distrelec | US$0.34 |
823
|
Buy Now | |
Rutronik | US$0.13 |
-
|
Buy Now | |
Future Electronics | US$0.26 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 80A |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 80A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/3 UL 248-14 CSA C22.2 no. 248.14 |
Cartridge Fuses FST 5X20 250V 8A | Sager |
FUSE, ANTISURGE, GLASS, 8A | element14 |
FST 5X20 FUSE 8A T | TTI Europe |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Cylinder, Time-Lag, 8 A, 250 VAC, 5x20mm, Glass, Cartridge | Schurter 0034.3126 | RS Americas |
Fuse, Cartridge, 8A, 5X20Mm, Time Delay | Newark Electronics |
Fuse 5x20 Time-lag 8A | Schukat Electronic |
Schurter Fuse 5 x 20mm, 8A, 250V, Time Lag T | Distrelec |
FST 8A SLOW 250V 5x20 Glass | Rutronik |
FST Series Time Lag 250 V 8 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0034.3126?
Additional datasheets, footprints and schematics for 0034.3126 are listed on our Part Details page. You can also find images and similar parts to 0034.3126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3126 fall under?
The 0034.3126 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3126 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3126 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3126 have stock available?
Authorised distributors including Sager, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 0034.3126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3126 often in real-time on the comparison pages.
What if I can't find stock of 0034.3126?
You can fill out our help required form which you can use to request a quote for 0034.3126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.