Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,310
in stock
|
Buy Now | |
element14
from US$0.24
|
12,885
in stock
|
Buy Now | |
Farnell
from US$0.27
|
10,950
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
10,390
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
8,710
in stock
|
Buy Now | |
Sager
from US$0.26
|
8,708
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
7,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
6,660
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
549
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
449
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
378
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,350
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Fuse Type Blowing Characteristic | Time Delay |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
FUSE, ANTISURGE, GLASS, 3.15A, 5X20MM | element14 |
FST 3.15A SLOW 250V 5x20 Glass | Rutronik |
FST Series 250 V 3.15 A Time-Lag Surface Mount Miniature Fuse | Future Electronics |
Cartridge Fuses FST 5X20 250V 3.15A | Sager |
FST 5X20 FUSE 3.15A T | TTI Europe |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20mm 3.15A T series FST | RS |
Time-Lag Cylinder Fuse, 3.15A, 250VAC, 5 x 20mm, Glass, FST 5 x 20 Series | Schurter 0034.3122 | RS Americas |
Schurter Fuse 5 x 20mm, 3.15A, 250V, Time Lag T | Distrelec |
Fuse, Cartridge, 3.15A 5X20Mm Time Delay | Newark Electronics |
Fuse 5x20 Time-lag 3,15A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 0034.3122?
Additional datasheets, footprints and schematics for 0034.3122 are listed on our Part Details page. You can also find images and similar parts to 0034.3122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3122 fall under?
The 0034.3122 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3122 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3122 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3122 have stock available?
Authorised distributors including element14, Farnell, Rutronik, Future Electronics and Sager have stock available or on a lead time for 0034.3122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3122 often in real-time on the comparison pages.
What if I can't find stock of 0034.3122?
You can fill out our help required form which you can use to request a quote for 0034.3122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.