Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
4,560
|
Buy Now | |
Avnet America | US$0.26 |
26,540
|
Buy Now | |
Transfer Multisort Elektronik | US$0.13 |
15,150
|
Buy Now | |
Sager | US$0.26 |
11,568
|
Buy Now | |
element14 | US$0.28 |
7,286
|
Buy Now | |
Farnell | US$0.28 |
7,140
|
Buy Now | |
Future Electronics | US$0.26 |
5,000
|
Buy Now | |
Rutronik | US$0.10 |
2,340
|
Buy Now | |
Distrelec | US$0.27 |
755
|
Buy Now | |
TTI Europe | US$0.13 |
750
|
Buy Now | |
Newark Electronics | US$0.37 |
722
|
Buy Now | |
RS Americas | US$0.26 |
530
|
Buy Now | |
Schukat Electronic | US$0.12 |
30
|
Buy Now | |
Avnet Abacus | - |
17,760
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Fuse Miniature 2A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
Fuse: fuse | Transfer Multisort Elektronik |
Cartridge Fuses FST 5X20 250V 2A | Sager |
FUSE, ANTISURGE, GLASS, 2A, 5X20MM | element14 |
FST Series Time Lag 250 V 2 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
FST 5x20 Fuse T, L, 2A / 250 VAC | RS |
FST 2A SLOW 250V 5x20 Glass | Rutronik |
Schurter Fuse 5 x 20mm, 2A, 250V, Time Lag T | Distrelec |
FST 5X20 FUSE 2A T | TTI Europe |
Fuse, Cartridge, 2A, 5X20Mm, Time Delay | Newark Electronics |
Time-Lag Cylinder Fuse, 2A, 250VAC, 5 x 20mm, Glass Cartridge, FST 5 x 20 Series | Schurter 0034.3120 | RS Americas |
Fuse 5x20 Time-lag 2A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 0034.3120?
Additional datasheets, footprints and schematics for 0034.3120 are listed on our Part Details page. You can also find images and similar parts to 0034.3120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3120 fall under?
The 0034.3120 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3120 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3120 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3120 have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Sager, element14 and Farnell have stock available or on a lead time for 0034.3120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3120 often in real-time on the comparison pages.
What if I can't find stock of 0034.3120?
You can fill out our help required form which you can use to request a quote for 0034.3120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.