Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,570
in stock
|
Buy Now | |
element14
from US$0.28
|
12,708
in stock
|
Buy Now | |
Farnell
from US$0.27
|
12,175
in stock
|
Buy Now | |
Sager
from US$0.26
|
5,784
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,720
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
1,580
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
1,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
888
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
575
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
540
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
312
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,090
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC VDE |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 1600mW |
Standard | IEC 60127-2/3 UL 248-14 CSA C22.2 no. 248.14 |
FUSE, ANTISURGE, GLASS, 500MA | element14 |
Cartridge Fuses FST 5X20 250V 500mA | Sager |
FST 5x20 Fuse T, L, 500mA / 250 VAC | RS |
Fuse: fuse | Transfer Multisort Elektronik |
FST 0.5A SLOW 250V 5x20 Glass | Rutronik |
FST 5X20 FUSE 500MA T | TTI Europe |
Fuse, Cartridge, 500Ma 5X20Mm Time Delay | Newark Electronics |
Time-Lag Cylinder Fuse, 0.5A, 250VAC, 5 x 20mm, Glass, FST 5 x 20 Series | Schurter 0034.3114 | RS Americas |
Fuse 5x20 Time-lag 0,5A | Schukat Electronic |
Schurter Fuse 5 x 20mm, 500mA, 250V, Time Lag T | Distrelec |
FST 5X20 FUSE 500mA T | Avnet Abacus |
FST Series Time Lag 250 V 0.5 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0034.3114?
Additional datasheets, footprints and schematics for 0034.3114 are listed on our Part Details page. You can also find images and similar parts to 0034.3114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3114 fall under?
The 0034.3114 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3114 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3114 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3114 have stock available?
Authorised distributors including element14, Farnell, Sager, RS and Transfer Multisort Elektronik have stock available or on a lead time for 0034.3114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3114 often in real-time on the comparison pages.
What if I can't find stock of 0034.3114?
You can fill out our help required form which you can use to request a quote for 0034.3114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.