Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
320
in stock
|
Buy Now | |
Sager
from US$0.26
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
3,230
in stock
|
Buy Now | |
element14
from US$0.27
|
1,802
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,802
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
974
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
850
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
183
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
110
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 315mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 1600mW |
Standard | IEC 60127-2/3 UL 248-14 CSA C22.2 no. 248.14 |
Cartridge Fuses FST 5X20 250V 315mA | Sager |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE, ANTISURGE, GLASS, FST T315MAL250V | element14 |
Schurter Fuse 5 x 20mm, 315mA, 250V, Time Lag T | Distrelec |
FST 5X20 FUSE 315MA T | TTI Europe |
Fuse 5x20mm 315mA T series FST | RS |
Time-Lag Cylinder Fuse, 0.315A, 250VAC, 5 x 20mm, Glass, FST 5 x 20 Series | Schurter 0034.3112 | RS Americas |
Fuse, Cartridge, 315Ma 5X20Mm Time Delay | Newark Electronics |
Fuse 5x20 Time-lag 0,315A | Schukat Electronic |
FST 0.315A SLOW 250V 5x20 Glass | Rutronik |
FST Series Time Lag 250 V 315 mA ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
FST 5X20 FUSE 315mA T | Avnet America |
Where can I find additional details, specifications and documents for a 0034.3112?
Additional datasheets, footprints and schematics for 0034.3112 are listed on our Part Details page. You can also find images and similar parts to 0034.3112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3112 fall under?
The 0034.3112 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.3112 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3112 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.3112 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, element14, Farnell and Distrelec have stock available or on a lead time for 0034.3112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3112 often in real-time on the comparison pages.
What if I can't find stock of 0034.3112?
You can fill out our help required form which you can use to request a quote for 0034.3112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.