Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
RS Americas
from US$0.28
|
883
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
838
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
401
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 125mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FST Series |
Fuse Body Material | Glass |
RoHS Compliant | Yes |
Time-Lag Cylinder Fuse, 0.125A, 250VAC, 5 x 20mm, Glass, FST 5 x 20 Series | Schurter 0034.3108 | RS Americas |
Fuse, Cartridge, 125Ma 5X20Mm Time Delay | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Time-lag 0,125A | Schukat Electronic |
FST 0.125A SLOW 250V 5x20 Glass | Rutronik |
Fuse | RS |
FST Series Time Lag 0.125 A ╪ 5.2 x 20 mm Cartridge Fuse | Future Electronics |
FST 5X20 FUSE 125mA T | Avnet America |
Schurter Fuse 5 x 20mm, 125mA, 250V, Time Lag T | Distrelec |
Cartridge Fuses FST 5X20 250V 125mA | Sager |
Where can I find additional details, specifications and documents for a 0034.3108?
Additional datasheets, footprints and schematics for 0034.3108 are listed on our Part Details page. You can also find images and similar parts to 0034.3108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3108 fall under?
The 0034.3108 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0034.3108 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3108 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0034.3108 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Transfer Multisort Elektronik, Schukat Electronic and Rutronik have stock available or on a lead time for 0034.3108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3108 often in real-time on the comparison pages.
What if I can't find stock of 0034.3108?
You can fill out our help required form which you can use to request a quote for 0034.3108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.