Status: | Unknown |
---|---|
Series: | FST 5x20 Series |
RoHS: | Compliant |
Prices starting from US$0.36
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 80mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | FST 5x20 Series |
Breaking Capacity Current AC | 35A |
RoHS Compliant | Yes |
Fuse, Cartridge, 0.08A, Time Delay | Newark Electronics |
Fuse 5x20 Time-lag 0,08A | Schukat Electronic |
FST Series Time Lag 250 V 0.08 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
FST 5X20 FUSE 80mA T | Avnet America |
Fuse, Cylinder, Time-Lag, 0.08 A, 250 VAC, 5x20mm, Glass, Cartridge | Schurter 0034.3106 | RS Americas |
Cartridge Fuses FST 5X20MM 80mA 250V | Sager |
Where can I find additional details, specifications and documents for a 0034.3106?
Additional datasheets, footprints and schematics for 0034.3106 are listed on our Part Details page. You can also find images and similar parts to 0034.3106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.3106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.3106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.3106 fall under?
The 0034.3106 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0034.3106 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.3106 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.3106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0034.3106 have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 0034.3106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.3106 often in real-time on the comparison pages.
What if I can't find stock of 0034.3106?
You can fill out our help required form which you can use to request a quote for 0034.3106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.