Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 80mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (27-Jun-2018) |
Cartridge Fuse Material | Glass |
Fuse 5x20 Quick-acting 0,08A | Schukat Electronic |
Fsf 5X20 Fuse F 80Ma L 250V Ac/Carton Box |Schurter 0034.1531 | Newark Electronics |
FSF 5X20 FUSE 80mA F | Avnet America |
Fuse, Cylinder, Quick-Acting, 0.08 A, 250 VAC, 5x20mm, Glass, Cartridge | Schurter 0034.1531 | RS Americas |
Cartridge Fuses FSF 5X20 80mA FUSE | Sager |
Where can I find additional details, specifications and documents for a 0034.1531?
Additional datasheets, footprints and schematics for 0034.1531 are listed on our Part Details page. You can also find images and similar parts to 0034.1531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1531 fall under?
The 0034.1531 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1531 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1531 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1531 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1531 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 0034.1531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1531 often in real-time on the comparison pages.
What if I can't find stock of 0034.1531?
You can fill out our help required form which you can use to request a quote for 0034.1531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.