Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
954
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
2,010
units
|
Buy Now |
![]() |
TTI Europe |
1,650
units
|
Buy Now |
![]() |
RS Americas |
834
units
|
Buy Now |
![]() |
Arrow Electronics |
720
units
|
Buy Now |
![]() |
Farnell |
362
units
|
Buy Now |
![]() |
element14 |
332
units
|
Buy Now |
![]() |
Newark Electronics |
292
units
|
Buy Now |
![]() |
Schukat Electronic |
220
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse: fuse | Transfer Multisort Elektronik |
FSF 5X20 FUSE 2.5A F | TTI Europe |
Schurter Fuse 5 x 20mm, 2.5A, 250V, Quick Acting F | Distrelec |
Quick-Acting Fuse, 2.5A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | RS Americas |
FUSE, FAST ACTING, GLASS, 2.5A | Farnell |
Fuse, Cartridge, 2.5A, 5X20Mm, Fast Act | Newark Electronics |
Fuse 5x20 Quick-acting 2,5A | Schukat Electronic |
FSF Series Fast-Acting 2.5 A ╪ 5.2 x 20 mm Cartridge Fuse | Future Electronics |
Cartridge Fuses FSF 5X20 250V 2.5A | Sager |
FSF 2,5A FAST 250V 5x20 Glass | Rutronik |
FSF 5X20 250V 2.5A | Mouser Electronics |
Where can I find additional details, specifications and documents for a 0034.1520?
Additional datasheets, footprints and schematics for 0034.1520 are listed on our Part Details page. You can also find images and similar parts to 0034.1520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1520 fall under?
The 0034.1520 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1520 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1520 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1520 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Distrelec, RS Americas and Arrow Electronics have stock available or on a lead time for 0034.1520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1520 often in real-time on the comparison pages.
What if I can't find stock of 0034.1520?
You can fill out our help required form which you can use to request a quote for 0034.1520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.