Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
12,430
in stock
|
Buy Now | |
element14
from US$0.20
|
6,755
in stock
|
Buy Now | |
Farnell
from US$0.20
|
5,300
in stock
|
Buy Now | |
Sager
from US$0.18
|
4,980
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
2,770
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
970
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
854
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
548
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
540
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE, FAST ACTING, GLASS, 1A, 5X20MM | element14 |
Cartridge Fuses FSF 5X20 250V 1A | Sager |
FSF 1A FAST 250V 5x20 Glass | Rutronik |
Fuse 5x20mm 1A F series FSF | RS |
FSF 5X20 FUSE 1A F | TTI Europe |
Fuse 5x20 Quick-acting 1A | Schukat Electronic |
Schurter Fuse 5 x 20mm, 1A, 250V, Quick Acting F | Distrelec |
Quick-Acting Fuse, 1A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | Schurter 0034.1516 | RS Americas |
Fuse, Cartridge, 1A, 5X20Mm, Fast Acting | Newark Electronics |
FSF Series Fast-Acting 250 V 1 A ╪ 5 x 20 mm Glass Cartridge Miniature Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0034.1516?
Additional datasheets, footprints and schematics for 0034.1516 are listed on our Part Details page. You can also find images and similar parts to 0034.1516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1516 fall under?
The 0034.1516 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1516 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1516 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1516 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Sager and Rutronik have stock available or on a lead time for 0034.1516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1516 often in real-time on the comparison pages.
What if I can't find stock of 0034.1516?
You can fill out our help required form which you can use to request a quote for 0034.1516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.