Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,210
in stock
|
Buy Now | |
element14
from US$0.17
|
1,200
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
125
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
80
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 630mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE, FAST ACTING, FSF F630MAL250V | element14 |
FSF 5X20 FUSE 630MA F | TTI Europe |
Fuse, Cartridge, 630Ma, 5X20Mm, Fast Act | Newark Electronics |
Fuse 5x20mm 630mA F series FSF | RS |
Fuse 5x20 Quick-acting 0,63A | Schukat Electronic |
FSF 5X20 FUSE 630mA F | Avnet America |
630 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm | Future Electronics |
Quick-Acting Fuse, 0.63A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | Schurter 0034.1514 | RS Americas |
Cartridge Fuses FSF 5X20 250V 630mA | Sager |
Where can I find additional details, specifications and documents for a 0034.1514?
Additional datasheets, footprints and schematics for 0034.1514 are listed on our Part Details page. You can also find images and similar parts to 0034.1514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1514 fall under?
The 0034.1514 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1514 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1514 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1514 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 0034.1514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1514 often in real-time on the comparison pages.
What if I can't find stock of 0034.1514?
You can fill out our help required form which you can use to request a quote for 0034.1514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.