Status: | Unknown |
---|---|
Series: | FSF Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.26 |
1,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
560
|
Buy Now | |
Schukat Electronic | US$0.12 |
260
|
Buy Now | |
Rutronik | US$0.09 |
-
|
Buy Now | |
Farnell | US$0.60 |
-
|
Buy Now | |
Newark Electronics | US$1.10 |
-
|
Buy Now | |
Future Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.77 |
-
|
Buy Now | |
RS Americas | US$1.49 |
-
|
Buy Now | |
element14 | US$0.22 |
-
|
Buy Now | |
TTI Europe | US$0.12 |
-
|
Buy Now | |
Sager | US$0.80 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 400mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | FSF Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Quick-acting 0,4A | Schukat Electronic |
FSF 0.400A 250V | Rutronik |
FUSE, FAST ACTING, FSF F400MAL250V | Farnell |
Fsf 5X20 Fuse F 400Ma L 250V Ac/Carton Box |Schurter 0034.1512 | Newark Electronics |
FSF 5X20 FUSE 400mA F | Avnet America |
Quick-Acting Fuse, 0.4A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | Schurter 0034.1512 | RS Americas |
FSF 5X20 FUSE 400MA F | TTI Europe |
Cartridge Fuses FSF 5X20 250V 400mA | Sager |
Where can I find additional details, specifications and documents for a 0034.1512?
Additional datasheets, footprints and schematics for 0034.1512 are listed on our Part Details page. You can also find images and similar parts to 0034.1512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1512 fall under?
The 0034.1512 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1512 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1512 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1512 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Schukat Electronic, Rutronik and Farnell have stock available or on a lead time for 0034.1512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1512 often in real-time on the comparison pages.
What if I can't find stock of 0034.1512?
You can fill out our help required form which you can use to request a quote for 0034.1512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.