Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,290
in stock
|
Buy Now | |
element14
from US$1.41
|
1,070
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
144
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
110
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Sager
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 200mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse: fuse | Transfer Multisort Elektronik |
FSF 5x20 Fuse F, L, 200mA / 250 VAC | RS |
FUSE, FAST ACTING, GLASS, 200MA | element14 |
Fuse, Cartridge, 0.2A, Fast Acting | Newark Electronics |
Fuse 5x20 Quick-acting 0,2A | Schukat Electronic |
Quick-Acting Fuse, 0.2A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | Schurter 0034.1509 | RS Americas |
FSF 5X20 FUSE 200mA F | Avnet America |
Cartridge Fuses 5x20mm 200mA 250V | Sager |
Where can I find additional details, specifications and documents for a 0034.1509?
Additional datasheets, footprints and schematics for 0034.1509 are listed on our Part Details page. You can also find images and similar parts to 0034.1509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1509 fall under?
The 0034.1509 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1509 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1509 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1509 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1509 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 0034.1509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1509 often in real-time on the comparison pages.
What if I can't find stock of 0034.1509?
You can fill out our help required form which you can use to request a quote for 0034.1509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.