Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
16,020
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
520
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
287
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 100mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (15-Jan-2019) |
Cartridge Fuse Material | Glass |
Fuse: fuse | Transfer Multisort Elektronik |
FSF 5x20 Fuse F, L, 100mA / 250 VAC | RS |
Fuse 5x20 Quick-acting 0,1A | Schukat Electronic |
FSF 0.1A FAST 250V 5x20 Glass | Rutronik |
Quick-Acting Fuse, 0.1A, 250VAC, 5 x 20mm, Glass Cartridge, FSF 5 x 20 Series | Schurter 0034.1506 | RS Americas |
Schurter Fuse 5 x 20mm, 100mA, 250V, Quick Acting F | Distrelec |
Fuse, Cartridge, 0.1A, Fast Acting | Newark Electronics |
FUSE GLASS 100MA 250VAC 5X20MM | Future Electronics |
FSF 5X20 FUSE 100mA F | Avnet America |
FUSE, FAST ACTING, FSF F100MAL250V | element14 |
FSF 5X20 FUSE 100MA F | TTI Europe |
Cartridge Fuses FSF 5X20 250V 100mA | Sager |
Where can I find additional details, specifications and documents for a 0034.1506?
Additional datasheets, footprints and schematics for 0034.1506 are listed on our Part Details page. You can also find images and similar parts to 0034.1506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0034.1506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0034.1506 fall under?
The 0034.1506 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0034.1506 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1506 you can contact the distributor directly for product support, shipping queries etc.
Is the 0034.1506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0034.1506 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Schukat Electronic, Rutronik and RS Americas have stock available or on a lead time for 0034.1506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0034.1506 often in real-time on the comparison pages.
What if I can't find stock of 0034.1506?
You can fill out our help required form which you can use to request a quote for 0034.1506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.