0034.1012 Fuses & Circuit Protection by Schurter

FUSE CARTRIDGE 16A VERY FAST ACTING

Status: Unknown
Series: SA 6.3x32 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.05

Distributor Stock
Logo for Farnell
Farnell
from US$3.28
No stock
Buy Now
Logo for element14
element14
from US$3.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Blow Characteristic Very Fast Acting
Fuse Current 16A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial -
Product Range SA 6.3x32 Series

Alternative Descriptions

FUSE, CARTRIDGE, 16A, VERY FAST ACTING | element14
Fuse, Cartridge, 16A, Very Fast Acting | Newark Electronics
Cartridge Fuses SA FF 250V 16A | Sager
SA 6.3X32 FUSE 16A FF | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0034.1012?

Additional datasheets, footprints and schematics for 0034.1012 are listed on our Part Details page. You can also find images and similar parts to 0034.1012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0034.1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0034.1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0034.1012 fall under?

The 0034.1012 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0034.1012 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0034.1012 you can contact the distributor directly for product support, shipping queries etc.

Is the 0034.1012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0034.1012 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 0034.1012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0034.1012 often in real-time on the comparison pages.

What if I can't find stock of 0034.1012?

You can fill out our help required form which you can use to request a quote for 0034.1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay