Status: | Unknown |
---|---|
Series: | 0033 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 10mm |
Knob Material | Phenolic |
Knob / Dial Style | Ball |
Knob Diameter | 35mm |
Product Range | 0033 Series |
RoHS Compliant | Yes |
Ball Knob, Phenolic, Round Shaft, 35Mm | Newark Electronics |
Thermoset Ball Knobs | Davies Molding 0033AJ | RS Americas |
Where can I find additional details, specifications and documents for a 0033AJ?
Additional datasheets, footprints and schematics for 0033AJ are listed on our Part Details page. You can also find images and similar parts to 0033AJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0033AJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033AJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0033AJ fall under?
The 0033AJ is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 0033AJ when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0033AJ you can contact the distributor directly for product support, shipping queries etc.
Is the 0033AJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0033AJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0033AJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0033AJ often in real-time on the comparison pages.
What if I can't find stock of 0033AJ?
You can fill out our help required form which you can use to request a quote for 0033AJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.