003347-000

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 003347-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 003347-000
Series Information for 003347-000 - TE Connectivity
  • Status: Active
  • Aliases: 003347-000, 3-1190025-7
  • Product Code: B735
  • Global Product Line: 715
  • GPL Description: Appliances

Description

RNF-100-3/8-YO-FSP

Specifications

Flexibility:
Flexible
Fluid Type:
Water, Hydraulic Fluid, Aviation Fuel
Color:
Yellow
Shrink Ratio:
2:1
Material:
Irradiated Modified Polyolefin
Recovered Wall Thickness (Nominal):
.025in, .64mm
Expanded Inside Diameter (Min):
9.5mm, .375in
Recovered Inside Diameter (Max):
4.74mm, .187in
Recovered Wall Thickness (Tolerance):
.006in, .15mm
Voltage (Max):
.6kV
Product Source:
US
Low Outgassing:
No
Packaging Method:
Flat Spool
Applicable Region:
Global
Wall Type:
Single
Product Family:
RNF-100
Resistant To:
Mechanical Damage, Fluids, Strain, Abrasion
Shrink Temperature (Min):
95°C
Flammability:
Flame-Retardant
Fluid Resistance:
Splash Protection
Recovery Temperature:
121°C
Operating Temperature Range:
-55 – 135°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Heat Shrinkable Tubing Polyolefin Yellow Flat Spooled