Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Transmission Distance | - |
---|---|
Module Interface | CAN |
Data Rate | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Interface |
Core Sub-Architecture | CAN |
Development Tool Type | Hardware - PCIcanx |
Features | Fits in PCI-X/PCI Slots Supports CAN 2.0A/2.0B Easy Plug and Play Installation |
Kit Contents | Board |
Kit Features | High Speed CAN Supports Bit Rates up to 1Mbits Onboard Buffers Fully Software Compatible |
Silicon Manufacturer | Kvaser |
Supported Devices | Kvaser CanKing National Instruments LabView |
Type | PCIcanx Board |
Interface Board, Can/Pci, 4 Ch | Newark Electronics |
INTERFACE BOARD, CAN / PCI, 4 CH | element14 |
Kvaser CAN Bus, 4 Channels, D-Sub 25 / CAN, | Distrelec |
Where can I find additional details, specifications and documents for a 00330-9?
Additional datasheets, footprints and schematics for 00330-9 are listed on our Part Details page. You can also find images and similar parts to 00330-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00330-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00330-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00330-9 fall under?
The 00330-9 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 00330-9 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00330-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 00330-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00330-9 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 00330-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00330-9 often in real-time on the comparison pages.
What if I can't find stock of 00330-9?
You can fill out our help required form which you can use to request a quote for 00330-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.