Status: | Unknown |
---|---|
Series: | SWA Series |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.99 |
400
|
Buy Now | |
Sager | US$5.00 |
304
|
Buy Now | |
Farnell | US$5.22 |
302
|
Buy Now | |
element14 | US$5.30 |
302
|
Buy Now | |
Newark Electronics | US$6.80 |
137
|
Buy Now | |
Distrelec | US$4.68 |
134
|
Buy Now | |
RS Americas | US$5.11 |
110
|
Buy Now | |
Rutronik | US$3.11 |
-
|
Buy Now | |
Future Electronics | US$3.01 |
-
|
Buy Now | |
Avnet America | US$4.82 |
-
|
Buy Now | |
Avnet Asia | US$5.11 |
-
|
Buy Now | |
TTI Europe | US$3.18 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 6.3A |
Switch Terminals | Solder |
Product Range | SWA Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Current AC Max | 6.3A |
Contact Voltage AC Max | 250V |
No. of Positions | 2Ways |
Switch Actuator Style | Rotary |
VOLTAGE SELECTOR SWA 2POS | RS |
Rotary Switches VOLTAGE SELECTOR SWA 2POS | Sager |
ROTARY CAM SWITCH, CONTACT 6A | Farnell |
Voltage Selector, 2 Pole, 6.3A, 250V | Newark Electronics |
Schurter Key-Operated Switch 250 VAC 2-Pos | Distrelec |
Voltage Selector Switch,2-Stage, Panel Mt, Solder Terminal,250VAC,6.3A,1:115,2:230 | Schurter 0033.4504 | RS Americas |
SWA 115/230 Print SELECTOR | Rutronik |
Where can I find additional details, specifications and documents for a 0033.4504?
Additional datasheets, footprints and schematics for 0033.4504 are listed on our Part Details page. You can also find images and similar parts to 0033.4504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0033.4504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033.4504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0033.4504 fall under?
The 0033.4504 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0033.4504 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.4504 you can contact the distributor directly for product support, shipping queries etc.
Is the 0033.4504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0033.4504 have stock available?
Authorised distributors including RS, Sager, Farnell, element14 and Newark Electronics have stock available or on a lead time for 0033.4504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0033.4504 often in real-time on the comparison pages.
What if I can't find stock of 0033.4504?
You can fill out our help required form which you can use to request a quote for 0033.4504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.