0033.4014 Switches & Relays by Schurter

VOLTAGE SELECTOR SWM 3POS, / Carton box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.02

Distributor Stock
Logo for Newark
Newark
from US$14.06
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$10.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.02
-
Buy Now
Logo for Sager
Sager
from US$10.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Swm1 Unmarked/Carton Box |Schurter 0033.4014 | Newark Electronics
ROTARY Switch 3 Position SP3T 10A (AC) 250V Panel Mount | Future Electronics
VOLTAGE SELECTOR SWM 3POS, | Avnet America
Voltage Selector Switch | RS Americas
Rotary Switches VOLTAGE SELECTOR SWM 3POS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0033.4014?

Additional datasheets, footprints and schematics for 0033.4014 are listed on our Part Details page. You can also find images and similar parts to 0033.4014 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0033.4014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033.4014 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0033.4014 fall under?

The 0033.4014 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 0033.4014 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.4014 you can contact the distributor directly for product support, shipping queries etc.

Is the 0033.4014 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0033.4014 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 0033.4014.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0033.4014 often in real-time on the comparison pages.

What if I can't find stock of 0033.4014?

You can fill out our help required form which you can use to request a quote for 0033.4014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay