0033.3501 Part Information
Details for 0033.3501 by Schurter
Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches
Featured Distributor
Pricing
Break | Price |
---|---|
25 | 20.6600 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Switch Positions | 6 Position |
Contact Voltage AC Nom | 250V |
Contact Current Max | 10A |
Switch Terminals | Quick Connect |
Switch Actuator Style | Rotary |
RoHS Compliant | Yes |
Alternative Part Descriptions
- VOLTAGE SELECTOR, 6 POLE, 10A, 250V; No. of Switch Positions:6 Position; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Quick Connect; Product Range:-; Switch Actuator Style:Rotary RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0033.3501?
Additional datasheets, footprints and schematics for 0033.3501 are listed in our Part Details tab. You can also find the 0033.3501 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0033.3501 in the Pricing & Inventory tab next to part details. You can view 0033.3501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0033.3501 fall under?
The 0033.3501 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to 0033.3501 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.3501 you can contact the distributor directly for product support, shipping queries etc.
Is the 0033.3501 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0033.3501 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0033.3501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0033.3501 often in real-time on the comparison pages.
What if I can't find stock of 0033.3501?
You can fill out our help required form which you can use to request a quote for 0033.3501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.