0033.1517 Switches by Schurter

VOLTAGE SELECTOR, 6 POLE, 10A, 250V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

No. of Switch Positions 6 Position
Contact Voltage AC Nom 250V
Contact Current Max 10A
Switch Terminals Quick Connect
Switch Actuator Style Rotary
RoHS Compliant Yes

Alternative Descriptions

Voltage Selector, 6 Pole, 10A, 250V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0033.1517?

Additional datasheets, footprints and schematics for 0033.1517 are listed on our Part Details page. You can also find images and similar parts to 0033.1517 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0033.1517 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033.1517 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0033.1517 fall under?

The 0033.1517 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.

Can I view similar or alternative parts?

You can view similar parts to 0033.1517 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.1517 you can contact the distributor directly for product support, shipping queries etc.

Is the 0033.1517 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0033.1517 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0033.1517.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0033.1517 often in real-time on the comparison pages.

What if I can't find stock of 0033.1517?

You can fill out our help required form which you can use to request a quote for 0033.1517 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay