No. of Switch Positions | 5 Position |
---|---|
Contact Voltage AC Nom | 250V |
Contact Current Max | 6.3A |
Switch Terminals | Solder |
RoHS Compliant | Yes |
Switch, Voltage Selector, 5 Position, 6.3A, 250Vac | Newark Electronics |
VOLTAGE SELECTOR SWP 6POS | Avnet America |
Vltg Slctr Switch | RS Americas |
Rotary Switches VOLTAGE SELECTOR SWP 6POS | Sager |
Where can I find additional details, specifications and documents for a 0033.1109?
Additional datasheets, footprints and schematics for 0033.1109 are listed on our Part Details page. You can also find images and similar parts to 0033.1109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0033.1109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0033.1109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0033.1109 fall under?
The 0033.1109 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to 0033.1109 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0033.1109 you can contact the distributor directly for product support, shipping queries etc.
Is the 0033.1109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0033.1109 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 0033.1109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0033.1109 often in real-time on the comparison pages.
What if I can't find stock of 0033.1109?
You can fill out our help required form which you can use to request a quote for 0033.1109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.