Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 1/2-14 |
---|---|
Thread Size - Metric | - |
Material | Steel |
Locknut Plating | Zinc |
Thickness | 2.3mm |
Product Range | - |
For Use With | NPT Cord Connector |
Pack Quantity | 50 |
Thread Type | NPT |
Locknut, Steel | Newark Electronics |
LOCKNUT, STEEL | element14 |
Where can I find additional details, specifications and documents for a 00322001LPK50?
Additional datasheets, footprints and schematics for 00322001LPK50 are listed on our Part Details page. You can also find images and similar parts to 00322001LPK50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00322001LPK50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00322001LPK50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00322001LPK50 fall under?
The 00322001LPK50 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 00322001LPK50 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00322001LPK50 you can contact the distributor directly for product support, shipping queries etc.
Is the 00322001LPK50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00322001LPK50 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 00322001LPK50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00322001LPK50 often in real-time on the comparison pages.
What if I can't find stock of 00322001LPK50?
You can fill out our help required form which you can use to request a quote for 00322001LPK50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.