Status: | Unknown |
---|---|
Series: | UNITRONIC Li2YCY (TP) Series |
RoHS: | Unknown |
Prices starting from US$3.21
Cable Shielding | Screened |
---|---|
No. of Pairs | 4 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Voltage Rating | 250V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 9.6mm |
Product Range | UNITRONIC Li2YCY (TP) Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
UNITRONIC Li2YCY TP 4 x 2x0.5mm Cable | RS |
Shld Multipair, 4 Pair, 0.5Mm2, 50M | Newark Electronics |
WIRE | Lapp Group 0031332 | RS Americas |
MULTIPAIR CABLE, 4PAIR, 100M, GRY | element14 |
Where can I find additional details, specifications and documents for a 0031332?
Additional datasheets, footprints and schematics for 0031332 are listed on our Part Details page. You can also find images and similar parts to 0031332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031332 fall under?
The 0031332 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0031332 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031332 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031332 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 0031332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031332 often in real-time on the comparison pages.
What if I can't find stock of 0031332?
You can fill out our help required form which you can use to request a quote for 0031332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.