Status: | Unknown |
---|---|
Series: | FUS Series |
RoHS: | Unknown |
Prices starting from US$10.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.92
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$12.33
|
145
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
145
in stock
|
Buy Now | |
Distrelec
from US$11.85
|
101
in stock
|
Buy Now | |
element14
from US$10.83
|
35
in stock
|
Buy Now | |
Farnell
from US$11.79
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$12.61
|
-
|
Buy Now | |
Future Electronics
from US$13.63
|
-
|
Buy Now | |
RS Americas
from US$18.08
|
-
|
Buy Now | |
Sager
from US$10.88
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 32A |
Fuse Size Held | 6.35mm x 32mm |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | FUS Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | Lead (15-Jan-2019) |
FUS SHOCK-SAFE FUSEHOLDER IP67 | Rapid Electronics |
Schurter Fuse Holder 6.3 x 32 mm 10MOhm 600V 32A Black Thermoplastic Snap-In IP67 | Distrelec |
FUS,6.3x32mm,IP67,solder,fingergrip,600V | RS |
FUSE HOLDER, 6.35X32MM, 32A, 600V | element14 |
0031.9163 |Schurter 0031.9163 | Newark Electronics |
Shock-Safe Fuseholder, Fingergrip, for 6.3x32mm, 6.3x0.8mm Quick Solder Terminal | Future Electronics |
Shock-Safe Fuseholder,6.3x32mm Fuse, Fingergrip, Quick-Connect 6.3x0.8mm, IP67,FUS | Schurter 0031.9163 | RS Americas |
Fuse Holder FINGERGRIP 6.3x32mm QUICK SOLDER | Sager |
Where can I find additional details, specifications and documents for a 0031.9163?
Additional datasheets, footprints and schematics for 0031.9163 are listed on our Part Details page. You can also find images and similar parts to 0031.9163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.9163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.9163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.9163 fall under?
The 0031.9163 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.9163 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.9163 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.9163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.9163 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and element14 have stock available or on a lead time for 0031.9163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.9163 often in real-time on the comparison pages.
What if I can't find stock of 0031.9163?
You can fill out our help required form which you can use to request a quote for 0031.9163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.