Status: | Unknown |
---|---|
Series: | FUS Series |
RoHS: | Unknown |
Prices starting from US$10.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.74
|
43
in stock
|
Buy Now | |
Distrelec
from US$13.24
|
380
in stock
|
Buy Now | |
RS Americas
from US$11.23
|
140
in stock
|
Buy Now | |
element14
from US$11.28
|
59
in stock
|
Buy Now | |
Farnell
from US$11.14
|
59
in stock
|
Buy Now | |
Future Electronics
from US$11.58
|
-
|
Buy Now | |
Avnet America
from US$10.49
|
-
|
Buy Now | |
Sager
from US$10.88
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 32A |
Fuse Size Held | 6.35mm x 32mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | FUS Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | Lead (15-Jan-2019) |
Schurter Fuse Holder 6.3 x 32 mm 10MOhm 600V 32A Black Thermoplastic Snap-In IP67 | Distrelec |
Shock-Safe Fuseholder,6.3x32mm Fuse, Fingergrip, Quick-Connect 6.3x0.8mm, IP67,FUS | Schurter 0031.9159 | RS Americas |
FUSE HOLDER, 6.35X32MM, 32A, 600V | element14 |
FUS,6.3x32mm,IP67,fingergrip,600VAC,4W | RS |
Shock-Safe Fuseholder, Fingergrip, 6.3x32mm Fuse, 6.3x0.8mm Quick Connect Ter | Future Electronics |
FUS FUSEHOLDER 6.3X32 IP 67 | Avnet America |
Fuse Holder FINGERGRIP 6.3x32mm QUICK CONNECT | Sager |
Where can I find additional details, specifications and documents for a 0031.9159?
Additional datasheets, footprints and schematics for 0031.9159 are listed on our Part Details page. You can also find images and similar parts to 0031.9159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.9159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.9159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.9159 fall under?
The 0031.9159 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.9159 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.9159 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.9159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.9159 have stock available?
Authorised distributors including Distrelec, RS Americas, element14, Farnell and RS have stock available or on a lead time for 0031.9159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.9159 often in real-time on the comparison pages.
What if I can't find stock of 0031.9159?
You can fill out our help required form which you can use to request a quote for 0031.9159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.