Status: | Unknown |
---|---|
Series: | OGD Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
22,400
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
16,815
in stock
|
Buy Now | |
element14
from US$1.06
|
9,493
in stock
|
Buy Now | |
Farnell
from US$1.29
|
9,383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
7,840
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
7,600
in stock
|
Buy Now | |
Sager
from US$0.99
|
2,800
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
2,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.70
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
377
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
121
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,500
in stock
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm 6.3mm x 32mm |
Holder Terminals | Kicked Terminal |
No. of Fuses | 1Fuses |
Product Range | OGD Series |
Voltage Rating VAC | 600V |
Voltage Rating V DC | 600V |
SVHC | No SVHC (15-Jan-2019) |
Fuse Size Metric | 5mm x 20mm |
Fuse Block, 5 X 20Mm, Pcb Mount | Newark Electronics |
OGD Series 5 x 20 / 6.3 x 32 mm Open Design Through Hole Fuseholder | Future Electronics |
FUSE HOLDER, PCB, 5X20MM / 6.3X32MM | element14 |
Fuse holder | Transfer Multisort Elektronik |
OGD FUSEHOLDER 5X20/6.3X32 | TTI Europe |
Fuse Holder OGD FUSEHOLDER 5X20/6.3X32 | Sager |
OGD Fuse Holder Block PCB | Rutronik |
Fuseholder 10A PCB 5x20mm 6.3x32mm OGD | RS |
Schurter Open Fuse Holder 5 x 20 mm / 6.3 x 32 mm | Distrelec |
Fuseholder, 250V, 10A, 6 kV, 1 Minute, Thermoplastic, Socket, OGD Series | Schurter 0031.8231 | RS Americas |
Where can I find additional details, specifications and documents for a 0031.8231?
Additional datasheets, footprints and schematics for 0031.8231 are listed on our Part Details page. You can also find images and similar parts to 0031.8231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.8231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.8231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.8231 fall under?
The 0031.8231 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.8231 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.8231 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.8231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.8231 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0031.8231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.8231 often in real-time on the comparison pages.
What if I can't find stock of 0031.8231?
You can fill out our help required form which you can use to request a quote for 0031.8231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.