Status: | Unknown |
---|---|
Series: | OGN Series |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
10,300
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
7,380
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
5,390
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
3,717
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
2,000
in stock
|
Buy Now | |
Sager
from US$0.72
|
1,036
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
100
in stock
|
Buy Now | |
Avnet America
-
|
1,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
Distrelec
from US$0.71
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | OGN Series |
Voltage Rating VAC | 250V |
Voltage AC | 0V |
RoHS Compliant | Yes |
Fuse Block, 5 X 20Mm, Pcb Mount | Newark Electronics |
0031.8221.BF FUSEHOLDERSMD | Rutronik |
SMD Fuse Holder 5x20 Open | Schukat Electronic |
OGN-SMD FUSEHOLDER 5X20 | TTI Europe |
Fuse holder | Transfer Multisort Elektronik |
Fuseholder, 250V, 10A, 3 kV, 1 Minute, Thermoplastic, Socket, OGN-SMD Series | Schurter 0031.8221 | RS Americas |
Fuse Holder FUSE-HOLDER OGN | Sager |
Fuseholder OGN SMD 5x20mm 10A | RS |
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder | Future Electronics |
FUSE HOLDER, PCB, 20X5MM | element14 |
Schurter Fuse holder 5 x 20 mm | Distrelec |
Where can I find additional details, specifications and documents for a 0031.8221?
Additional datasheets, footprints and schematics for 0031.8221 are listed on our Part Details page. You can also find images and similar parts to 0031.8221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.8221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.8221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.8221 fall under?
The 0031.8221 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.8221 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.8221 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.8221 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0031.8221 have stock available?
Authorised distributors including Newark Electronics, Rutronik, Schukat Electronic, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 0031.8221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.8221 often in real-time on the comparison pages.
What if I can't find stock of 0031.8221?
You can fill out our help required form which you can use to request a quote for 0031.8221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.