Status: | Unknown |
---|---|
Series: | OGN Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
1,290
in stock
|
Buy Now | |
Sager
from US$0.48
|
13,362
in stock
|
Buy Now | |
element14
from US$0.51
|
13,241
in stock
|
Buy Now | |
Farnell
from US$0.64
|
13,231
in stock
|
Buy Now | |
SOS electronic
from US$0.32
|
4,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
4,849
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
3,641
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,931
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
1,850
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
1,502
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
783
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,900
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | OGN Series |
Voltage Rating VAC | 500V |
Voltage Rating V DC | 500V |
SVHC | No SVHC (15-Jan-2019) |
Fuse Size Metric | 5mm x 20mm |
Fuse Holder FUSE-HOLDER OGN | Sager |
FUSE HOLDER, PCB, 20X5MM | element14 |
Fuse Holder OGN 5x20mm 500V 10A, P25mm, THT Horizontal | SOS electronic |
Fuse holder | Transfer Multisort Elektronik |
OGN 5 x 20 mm 10 A Open Design Thermoplastic Black Fuseholder | Future Electronics |
Fuse Holder, 5 X 20Mm, Pcb Mount | Newark Electronics |
Fuseholder, 250V, 10A, 25, 3 kV, @ 50 Hz, 1 Minute, Copper Alloy, OGN-SMD Series | Schurter 0031.8211 | RS Americas |
Schurter Open Fuse Holder 5 x 20 mm | Distrelec |
OGN FUSEHOLDER 5X20 | TTI Europe |
Fuseholder 5x20mm OGN 10A | RS |
0031.8211.BF FUSEHOLDER | Rutronik |
Where can I find additional details, specifications and documents for a 0031.8211?
Additional datasheets, footprints and schematics for 0031.8211 are listed on our Part Details page. You can also find images and similar parts to 0031.8211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0031.8211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0031.8211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0031.8211 fall under?
The 0031.8211 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 0031.8211 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0031.8211 you can contact the distributor directly for product support, shipping queries etc.
Is the 0031.8211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0031.8211 have stock available?
Authorised distributors including Sager, element14, Farnell, SOS electronic and Transfer Multisort Elektronik have stock available or on a lead time for 0031.8211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0031.8211 often in real-time on the comparison pages.
What if I can't find stock of 0031.8211?
You can fill out our help required form which you can use to request a quote for 0031.8211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.